Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-115-06-S-S

Description
CONN RCPT 15POS 0.1 GOLD PCB
Datasheet
Description
CONN RCPT 15POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-115-06-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-115-06-S-S
CONN RCPT 15POS 0.1 GOLD PCB

CONN RCPT 15POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 15 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec - 82P6991 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 15 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
82P6991
Connector, Receptacle, 15 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec 82P6991
CONNECTOR, RECEPTACLE, 15 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 15 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-115-06-S-S 82P6991
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 15 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10065491-006TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Female connector/socket - 231-312/031-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers