Samtec Inc. Pin & Socket Connectors SSW-113-02-G-D-RA

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-113-02-G-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-113-02-G-D-RA
Pin & Socket Connectors SSW-113-02-G-D-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Socket, 2.54Mm, Right Angle, 2X13 Position; Connector Systems Samtec - 11P9527 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 2X13 Position; Connector Systems Samtec
11P9527
Socket, 2.54Mm, Right Angle, 2X13 Position; Connector Systems Samtec 11P9527
SOCKET, 2.54MM, RIGHT ANGLE, 2X13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 2X13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 33AC3197 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
33AC3197
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 33AC3197
CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-113-02-G-D-RA 11P9527 33AC3197
Product Name Pin & Socket Connectors Socket, 2.54Mm, Right Angle, 2X13 Position; Connector Systems Samtec Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 150414 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Nano Strip Connectors - A79008-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details