Samtec SSW-112-01-S-D PCB Socket
CONN RCPT 24POS 0.1 GOLD PCB Product overview: SSW-112-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-112-01-S-D can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 795492-SSW-112-01-S-
Series: SSW
Packaging: Bulk
Number of Positions: 24
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Current Rating: 5.7A per Contact
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Family Name: SSW
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.104" (2.65mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): RS2-24-G; 89847-312; 76316-912LF; NPPC122LFBN-RC;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
CONN RCPT 24POS 0.1 GOLD PCB
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2079200 | 315-SSW-112-01-S-D | SSW-112-01-S-D | 795492-SSW-112-01-S-D | 11P9505 | SSW-112-01-S-D |
| Product Name | PCB Sockets | Electronic Connector | Pin & Socket Connectors | Rectangular Connectors - SSW-112-01-S-D | Connector, Receptacle, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Geometry | Straight; Straight | |||||
| Termination | Solder | Solder | Solder | Solder | ||
| Mounting | Through hole | Through Hole | Through Hole Mount | Through Hole | ||
| Voltage Rating | 465 to 655 volts |