The Connector, Receptacle, part number 82P4983, features 9 contacts arranged in a single row with a pitch spacing of 2.54 mm. It is designed for surface mount applications and is part of the SSW series by Samtec. The insulator material is black LCP, while the contacts are made of phosphor bronze with plating options of gold or tin over nickel. This connector has a current rating of 4.7 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C with gold plating, or -55 °C to +105 °C with tin plating. It supports a voltage rating of 465 VAC and 655 VDC, and is RoHS compliant. The connector is also lead-free solderable and has a maximum cycle life of 100 with 10 µ" gold plating. It is compatible with various mating connectors in the SSW series.
CONNECTOR, RECEPTACLE, 9 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa
CONN RCPT 9POS 0.1 GOLD SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 82P4983 | SSW-109-22-G-S-VS-K |
| Product Name | Connector, Receptacle, 9 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |