Samtec Inc. Pin & Socket Connectors SSW-109-01-G-T

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-109-01-G-T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-109-01-G-T
Pin & Socket Connectors SSW-109-01-G-T
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Socket, 2.54Mm, 3X9 Position; Connector Systems Samtec - 82P4727 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 3X9 Position; Connector Systems Samtec
82P4727
Socket, 2.54Mm, 3X9 Position; Connector Systems Samtec 82P4727
SOCKET, 2.54MM, 3X9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:27Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 3X9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:27Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-109-01-G-T 82P4727
Product Name Pin & Socket Connectors Socket, 2.54Mm, 3X9 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 511777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details