Samtec Inc. Connector, Socket Strip, 1Row 8 Position, 2.54Mm; Connector Systems Samtec SSW-108-01-T-S.

Description
CONNECTOR, SOCKET STRIP, 1ROW 8 POSITION, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes
Description
CONNECTOR, SOCKET STRIP, 1ROW 8 POSITION, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Socket Strip, 1Row 8 Position, 2.54Mm; Connector Systems Samtec - 26AC4039 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Socket Strip, 1Row 8 Position, 2.54Mm; Connector Systems Samtec
26AC4039
Connector, Socket Strip, 1Row 8 Position, 2.54Mm; Connector Systems Samtec 26AC4039
CONNECTOR, SOCKET STRIP, 1ROW 8 POSITION, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, SOCKET STRIP, 1ROW 8 POSITION, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC4039
Product Name Connector, Socket Strip, 1Row 8 Position, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
ALTH DIN Rail - 2511115/1M - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details