Samtec SSW-108-01-F-D PCB Socket
CONNECTOR, RECEPTACLE, 16 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN, RCPT, 16POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
CONN RCPT 16POS 0.1 GOLD PCB
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-108-01-F-D | 1557915 | 82P4220 | 49AJ4142 | SSW-108-01-F-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connector, Receptacle, 16 Position, 2Row, 2.54Mm; Connector Systems Samtec | Conn, Rcpt, 16Pos, 2Row, 2.54Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | |||
| Mounting | Through hole | Through Hole Mount | Through Hole | ||
| Voltage Rating | 465 to 655 volts | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) |