The Connector, Receptacle, part number 82P2425, features 4 contacts arranged in a single row with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is part of the SSW series by Samtec. The insulator material is available in black liquid crystal polymer or black high-temperature thermoplastic, while the contact material is phosphor bronze with plating options of gold or tin over nickel. This connector has a current rating of 4.7 A per pin when using the SSW/TSM configuration and 6.3 A per pin for the SSQ/TSW configuration, with a maximum voltage rating of 465 VAC and 655 VDC. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The connector is RoHS compliant and supports lead-free soldering. It is compatible with various mating connectors in the Samtec range, making it versatile for different applications.
CONNECTOR, RECEPTACLE, 4 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa
CONN RCPT 4POS 0.1 TIN PCB
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 82P2425 | SSW-104-01-T-S-LL |
| Product Name | Connector, Receptacle, 4 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |