Samtec Inc. PCB Sockets SSW-103-01-S-S

Description
Samtec SSW-103-01-S-S PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-103-01-S-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1801131 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801131
PCB Sockets 1801131
Samtec SSW-103-01-S-S PCB Socket

Samtec SSW-103-01-S-S PCB Socket

Supplier's Site
PCB Sockets - 1800711 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800711
PCB Sockets 1800711
Samtec SSW-103-01-S-S PCB Socket

Samtec SSW-103-01-S-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SSW-103-01-S-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-103-01-S-S
Pin & Socket Connectors SSW-103-01-S-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Connector, Receptacle, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P9358 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
11P9358
Connector, Receptacle, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 11P9358
CONNECTOR, RECEPTACLE, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801131 SSW-103-01-S-S 11P9358
Product Name PCB Sockets Pin & Socket Connectors Connector, Receptacle, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2420 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Nicomatic North America
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers