Samtec Inc. PCB Sockets SSW-101-01-G-S

Description
Samtec SSW-101-01-G-S PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-101-01-G-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1800378 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800378
PCB Sockets 1800378
Samtec SSW-101-01-G-S PCB Socket

Samtec SSW-101-01-G-S PCB Socket

Supplier's Site
PCB Sockets - 1800180 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800180
PCB Sockets 1800180
Samtec SSW-101-01-G-S PCB Socket

Samtec SSW-101-01-G-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SSW-101-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-101-01-G-S
Pin & Socket Connectors SSW-101-01-G-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-101-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-101-01-G-S
CONN RCPT 1POS GOLD PCB

CONN RCPT 1POS GOLD PCB

Supplier's Site
Board-To-Board Connector, Ssw Series, Through Hole, Receptacle, 1, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec - 70W0676 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Ssw Series, Through Hole, Receptacle, 1, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec
70W0676
Board-To-Board Connector, Ssw Series, Through Hole, Receptacle, 1, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec 70W0676
Board-To-Board Connector, SSW Series, Through Hole, Receptacle, 1, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, SSW Series, Through Hole, Receptacle, 1, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec - 11P9331 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec
11P9331
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec 11P9331
CONNECTOR, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800378 SSW-101-01-G-S SSW-101-01-G-S 70W0676 11P9331
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-To-Board Connector, Ssw Series, Through Hole, Receptacle, 1, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 465 to 655 volts
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
PCB Headers - 511761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details