Samtec Inc. Board to Board & Mezzanine Connectors SSQ-144-02-S-D-RA

Description
Tiger Buy Socket Strip with Square Tails
Request a Quote Datasheet
Description
Tiger Buy Socket Strip with Square Tails
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - SSQ-144-02-S-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
SSQ-144-02-S-D-RA
Board to Board & Mezzanine Connectors SSQ-144-02-S-D-RA
Tiger Buy Socket Strip with Square Tails

Tiger Buy Socket Strip with Square Tails

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1291495-SSQ-144-02-S-D-RA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1291495-SSQ-144-02-S-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1291495-SSQ-144-02-S-D-RA
Win Source Part Number: 1291495-SSQ-144-02-S -D-RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 88 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.195" (4.95mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-144

Win Source Part Number: 1291495-SSQ-144-02-S-D-RA
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSQ
Number of Positions: 88
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 465VAC, 655VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.100" (2.54mm)
Insulation Height: 0.195" (4.95mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SSQ-144

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number SSQ-144-02-S-D-RA 1291495-SSQ-144-02-S-D-RA
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Socket IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 465 volts
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL Cable Housing, Screw-Lok Reverse Fix - G125-3241296M3 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Headers & Receptacles - 102567-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, R/a Header, 5Pos, 1Row, 1.5Mm Rohs Compliant Amphenol Communications Solutions - 31AJ0239 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details