Samtec Inc. PCB Sockets SSQ-140-03-F-S

Description
Samtec SSQ-140-03-F-S PCB Socket
Request a Quote Datasheet
Description
Samtec SSQ-140-03-F-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2079102 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079102
PCB Sockets 2079102
Samtec SSQ-140-03-F-S PCB Socket

Samtec SSQ-140-03-F-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SSQ-140-03-F-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-140-03-F-S
Pin & Socket Connectors SSQ-140-03-F-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-140-03-F-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-140-03-F-S
CONN RCPT 40POS 0.1 GOLD PCB

CONN RCPT 40POS 0.1 GOLD PCB

Supplier's Site
Connector, Rcpt, 40Pos, 1Row, 2.54Mm; Connector Systems Samtec - 82P1115 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 1Row, 2.54Mm; Connector Systems Samtec
82P1115
Connector, Rcpt, 40Pos, 1Row, 2.54Mm; Connector Systems Samtec 82P1115
CONNECTOR, RCPT, 40POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2079102 SSQ-140-03-F-S SSQ-140-03-F-S 82P1115
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 40Pos, 1Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Straight
Termination Through hole Solder
Mounting Through hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C04 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
MCX (M) R/A Connector for RG316 Cable - ET-MMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
3 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-03-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
XG5(Crimped MIL Connector Sockets for Discrete Wires)   - XG5N-341 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp contact
View Details
4 suppliers