Aratas America LLC XG5(Crimped MIL Connector Sockets for Discrete Wires)   XG5N-341

Description
Crimped Sockets for Discrete Wires Join the MIL Connector Series XG5N-U Sockets with OMRON’s unique lock enable onehand insertion with a secure lock. Save up to 24% of the space required for the XG4A.
Request a Quote Datasheet
Description
Crimped Sockets for Discrete Wires Join the MIL Connector Series XG5N-U Sockets with OMRON’s unique lock enable onehand insertion with a secure lock. Save up to 24% of the space required for the XG4A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XG5(Crimped MIL Connector Sockets for Discrete Wires)   - XG5N-341 - Aratas America LLC
Hoffman Estates, IL, United States
XG5(Crimped MIL Connector Sockets for Discrete Wires)  
XG5N-341
XG5(Crimped MIL Connector Sockets for Discrete Wires)   XG5N-341
Crimped Sockets for Discrete Wires Join the MIL Connector Series XG5N-U Sockets with OMRON’s unique lock enable onehand insertion with a secure lock. Save up to 24% of the space required for the XG4A.

Crimped Sockets for Discrete Wires
Join the MIL Connector Series

  • XG5N-U Sockets with OMRON’s unique lock enable onehand insertion with a secure lock.
    Save up to 24% of the space required for the XG4A.
Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
340-XG5N-341
Electronic Connector 340-XG5N-341
Conn Housing RCP 34 POS 2.54mm Crimp ST Cable Mount Black Product overview: XG5N-341 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-XG5N-341 can be used for catalog matching and distributor lookup.

Conn Housing RCP 34 POS 2.54mm Crimp ST Cable Mount Black Product overview: XG5N-341 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-XG5N-341 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - OR1122-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
OR1122-ND
Rectangular Connector Housings OR1122-ND
"34 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"34 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1000817-XG5N-341 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1000817-XG5N-341
Connectors, Interconnects - Rectangular Connectors - Housings 1000817-XG5N-341
Win Source Part Number: 1000817-XG5N-341 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: XG5N Number of Positions: 34 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Package: Tube Contact Termination: Crimp Note: Contacts Not Included Standard Package: 100 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Omron Electronics Inc-EMC Div Other Names: XG5N341,OR1122 Base Product Number: XG5N

Win Source Part Number: 1000817-XG5N-341
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: XG5N
Number of Positions: 34
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Package: Tube
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Omron Electronics Inc-EMC Div
Other Names: XG5N341,OR1122
Base Product Number: XG5N

Buy Now Datasheet

Technical Specifications

  Aratas America LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number XG5N-341 340-XG5N-341 OR1122-ND 1000817-XG5N-341
Product Name XG5(Crimped MIL Connector Sockets for Discrete Wires)   Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

XF3M/XF2M FPC/FFC Connector - XF2M-4515-1A-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
3 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M(1)-2515-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
XF3M/XF2M FPC/FFC Connector - XF2M-3215-1A-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
4 suppliers
XC5(DIN Fine-fit Connectors)   - XC5B-642P-1131 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details