Samtec Inc. IC & Component Sockets SSQ-130-21-L-D

Description
Variable Height PCB Header Strips, 0.100
Request a Quote
Description
Variable Height PCB Header Strips, 0.100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1291111-SSQ-130-21-L-D is a rectangular connector designed for through-hole mounting. It features a dual-row configuration with 60 positions and utilizes a forked contact type. The connector is rated for a voltage of 465 VAC and 655 VDC, with a current rating of 6.3 A per pin when two pins are powered. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The insulator is made from black liquid crystal polymer, and the contact material is phosphor bronze with a gold finish of 10 µin (0.25 µm) on the mating surface and tin on the post. The connector is suitable for board-to-board or cable applications and has a pitch of 0.100" (2.54 mm). It is packaged in bulk and has a material flammability rating of UL94 V-0. The connector is lead-free solderable for specific row options, making it versatile for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1291111-SSQ-130-21-L-D is a rectangular connector designed for through-hole mounting. It features a dual-row configuration with 60 positions and utilizes a forked contact type. The connector is rated for a voltage of 465 VAC and 655 VDC, with a current rating of 6.3 A per pin when two pins are powered. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The insulator is made from black liquid crystal polymer, and the contact material is phosphor bronze with a gold finish of 10 µin (0.25 µm) on the mating surface and tin on the post. The connector is suitable for board-to-board or cable applications and has a pitch of 0.100" (2.54 mm). It is packaged in bulk and has a material flammability rating of UL94 V-0. The connector is lead-free solderable for specific row options, making it versatile for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - SSQ-130-21-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
SSQ-130-21-L-D
IC & Component Sockets SSQ-130-21-L-D
Variable Height PCB Header Strips, 0.100

Variable Height PCB Header Strips, 0.100

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1291111-SSQ-130-21-L-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1291111-SSQ-130-21-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1291111-SSQ-130-21-L-D
Win Source Part Number: 1291111-SSQ-130-21-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 60 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.104" (2.64mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-130

Win Source Part Number: 1291111-SSQ-130-21-L-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSQ
Number of Positions: 60
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 465VAC, 655VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.104" (2.64mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SSQ-130

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number SSQ-130-21-L-D 1291111-SSQ-130-21-L-D
Product Name IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Socket; IC Headers IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 465 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
PCB Headers & Receptacles - 102203-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - G125-96450F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
D-Sub Standard Board Mount - D15S33E6GV12LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details