Samtec Inc. IC & Component Sockets SSQ-129-03-T-S-RA

Description
Variable Height PCB Header Strips, 0.100
Request a Quote Datasheet
Description
Variable Height PCB Header Strips, 0.100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - SSQ-129-03-T-S-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
SSQ-129-03-T-S-RA
IC & Component Sockets SSQ-129-03-T-S-RA
Variable Height PCB Header Strips, 0.100

Variable Height PCB Header Strips, 0.100

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1289046-SSQ-129-03-T-S-RA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1289046-SSQ-129-03-T-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1289046-SSQ-129-03-T-S-RA
Win Source Part Number: 1289046-SSQ-129-03-T -S-RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 29 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Contact Length - Post: 0.300" (7.62mm) Insulation Height: 0.095" (2.41mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1207-29 Base Product Number: SSQ-129

Win Source Part Number: 1289046-SSQ-129-03-T-S-RA
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSQ
Number of Positions: 29
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 465VAC, 655VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Contact Length - Post: 0.300" (7.62mm)
Insulation Height: 0.095" (2.41mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1207-29
Base Product Number: SSQ-129

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number SSQ-129-03-T-S-RA 1289046-SSQ-129-03-T-S-RA
Product Name IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Socket; IC Headers IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 465 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH25005L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 063209-E - TE Connectivity
Specs
Mounting SMT; Board Mount
Voltage Rating 10 volts
Current Rating 1.6 amps
View Details
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
Conn, Stacking, Header, 120Pos, 2Row; Product Range Amphenol Communications Solutions - 66AH3120 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details