Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-128-01-G-D

Description
Win Source Part Number: 1290994-SSQ-128-01-G -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 56 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.104" (2.64mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1179-28 Base Product Number: SSQ-128
Request a Quote Datasheet
Description
Win Source Part Number: 1290994-SSQ-128-01-G -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 56 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.104" (2.64mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1179-28 Base Product Number: SSQ-128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1290994-SSQ-128-01-G-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1290994-SSQ-128-01-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1290994-SSQ-128-01-G-D
Win Source Part Number: 1290994-SSQ-128-01-G -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 56 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.104" (2.64mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1179-28 Base Product Number: SSQ-128

Win Source Part Number: 1290994-SSQ-128-01-G-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSQ
Number of Positions: 56
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 465VAC, 655VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0µin (0.51µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.104" (2.64mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1179-28
Base Product Number: SSQ-128

Buy Now Datasheet
Board to Board & Mezzanine Connectors - SSQ-128-01-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
SSQ-128-01-G-D
Board to Board & Mezzanine Connectors SSQ-128-01-G-D
Tiger Buy Socket Strip with Square Tails

Tiger Buy Socket Strip with Square Tails

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1290994-SSQ-128-01-G-D SSQ-128-01-G-D
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board to Board & Mezzanine Connectors
Product Type IC Headers IC Socket
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 465 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH20605L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103186-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8944 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details