Samtec Inc. Connector, Receptacle, 20 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec SSQ-120-22-G-S

Description
CONNECTOR, RECEPTACLE, 20 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 20 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 20 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 82P0035 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
82P0035
Connector, Receptacle, 20 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 82P0035
CONNECTOR, RECEPTACLE, 20 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-120-22-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-120-22-G-S
CONN RCPT 20POS 0.1 GOLD PCB

CONN RCPT 20POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 82P0035 SSQ-120-22-G-S
Product Name Connector, Receptacle, 20 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069524-202402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
PCB terminal block - 256-404 - WAGO
Specs
Termination Push-button (angled)
View Details
3 suppliers