Samtec Inc. Pin & Socket Connectors SSQ-115-23-G-D

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSQ-115-23-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-115-23-G-D
Pin & Socket Connectors SSQ-115-23-G-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Connector, Receptacle, 30 Position, 2Row, 2.54Mm; Connector Systems Samtec - 81P9513 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 30 Position, 2Row, 2.54Mm; Connector Systems Samtec
81P9513
Connector, Receptacle, 30 Position, 2Row, 2.54Mm; Connector Systems Samtec 81P9513
CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Btb Conn, Rcpt, 30Pos, 2Row, 2.54Mm Rohs Compliant Samtec - 60AJ4462 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 30Pos, 2Row, 2.54Mm Rohs Compliant Samtec
60AJ4462
Btb Conn, Rcpt, 30Pos, 2Row, 2.54Mm Rohs Compliant Samtec 60AJ4462
BTB CONN, RCPT, 30POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

BTB CONN, RCPT, 30POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-115-23-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-115-23-G-D
CONN RCPT 30POS 0.1 GOLD PCB

CONN RCPT 30POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSQ-115-23-G-D 81P9513 60AJ4462 SSQ-115-23-G-D
Product Name Pin & Socket Connectors Connector, Receptacle, 30 Position, 2Row, 2.54Mm; Connector Systems Samtec Btb Conn, Rcpt, 30Pos, 2Row, 2.54Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details