Samtec Inc. PCB Sockets SSQ-112-03-G-S

Description
Samtec SSQ-112-03-G-S PCB Socket
Request a Quote Datasheet
Description
Samtec SSQ-112-03-G-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1981590 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1981590
PCB Sockets 1981590
Samtec SSQ-112-03-G-S PCB Socket

Samtec SSQ-112-03-G-S PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SSQ-112-03-G-S
Electronic Connector 315-SSQ-112-03-G-S
CONN RCPT 12POS 0.1 GOLD PCB Product overview: SSQ-112-03-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-112-03-G-S can be used for catalog matching and distributor lookup.

CONN RCPT 12POS 0.1 GOLD PCB Product overview: SSQ-112-03-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-112-03-G-S can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SSQ-112-03-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-112-03-G-S
Pin & Socket Connectors SSQ-112-03-G-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Connector, Rcpt, 12Pos, 1Row, 2.54Mm; Connector Systems Samtec - 11P8443 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 1Row, 2.54Mm; Connector Systems Samtec
11P8443
Connector, Rcpt, 12Pos, 1Row, 2.54Mm; Connector Systems Samtec 11P8443
CONNECTOR, RCPT, 12POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1981590 315-SSQ-112-03-G-S SSQ-112-03-G-S 11P8443
Product Name PCB Sockets Electronic Connector Pin & Socket Connectors Connector, Rcpt, 12Pos, 1Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Straight
Termination Through hole Solder
Mounting Through hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069525-143402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2001-1411/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers