Samtec Inc. PCB Sockets SSQ-106-03-F-S

Description
Samtec SSQ-106-03-F-S PCB Socket
Request a Quote Datasheet
Description
Samtec SSQ-106-03-F-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1800379 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800379
PCB Sockets 1800379
Samtec SSQ-106-03-F-S PCB Socket

Samtec SSQ-106-03-F-S PCB Socket

Supplier's Site
PCB Sockets - 1800171 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800171
PCB Sockets 1800171
Samtec SSQ-106-03-F-S PCB Socket

Samtec SSQ-106-03-F-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SSQ-106-03-F-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-106-03-F-S
Pin & Socket Connectors SSQ-106-03-F-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSQ-106-03-F-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-106-03-F-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-106-03-F-S
CONN RCPT 6POS 0.1 GOLD PCB

CONN RCPT 6POS 0.1 GOLD PCB

Supplier's Site
Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec - 81P8299 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec
81P8299
Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec 81P8299
CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800379 SSQ-106-03-F-S SSQ-106-03-F-S 81P8299
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

EBC 320 Male Housing Kit - E32400-0009 - Anderson Power Products
Specs
Gender Male / Plug
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
XG4 Flat Cable Connectors - XG4A-3439-A - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers