Aratas America LLC XG4 Flat Cable Connectors XG4A-3439-A

Description
The Mainstream of Circuit Board Connectors conforming MIL Standards with Improved Design. Our new production system improves reliability. Space-saving Box-type Plugs (XG4C) available. IDC Plugs (XG4E) can be used for relaying. An endless number of combinations can be made using the XG-5 IDC Connectors for discrete wires, XG8 Original Plugs, and the XG2 IDC Connectors for PCBs. The Original Plugs (XG8) and the Box-type Plugs (XG4C) can be locked using Lock Levers. Conform to MIL standards (MIL-C-83503).
Request a Quote Datasheet
Description
The Mainstream of Circuit Board Connectors conforming MIL Standards with Improved Design. Our new production system improves reliability. Space-saving Box-type Plugs (XG4C) available. IDC Plugs (XG4E) can be used for relaying. An endless number of combinations can be made using the XG-5 IDC Connectors for discrete wires, XG8 Original Plugs, and the XG2 IDC Connectors for PCBs. The Original Plugs (XG8) and the Box-type Plugs (XG4C) can be locked using Lock Levers. Conform to MIL standards (MIL-C-83503).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XG4 Flat Cable Connectors - XG4A-3439-A - Aratas America LLC
Hoffman Estates, IL, United States
XG4 Flat Cable Connectors
XG4A-3439-A
XG4 Flat Cable Connectors XG4A-3439-A
The Mainstream of Circuit Board Connectors conforming MIL Standards with Improved Design. Our new production system improves reliability. Space-saving Box-type Plugs (XG4C) available. IDC Plugs (XG4E) can be used for relaying. An endless number of combinations can be made using the XG-5 IDC Connectors for discrete wires, XG8 Original Plugs, and the XG2 IDC Connectors for PCBs. The Original Plugs (XG8) and the Box-type Plugs (XG4C) can be locked using Lock Levers. Conform to MIL standards (MIL-C-83503).

The Mainstream of Circuit Board
Connectors conforming MIL Standards
with Improved Design.

  • Our new production system improves reliability.
  • Space-saving Box-type Plugs (XG4C) available.
  • IDC Plugs (XG4E) can be used for relaying.
  • An endless number of combinations can be made using the XG-5 IDC Connectors for discrete wires, XG8 Original Plugs, and the XG2 IDC Connectors for PCBs.
  • The Original Plugs (XG8) and the Box-type Plugs (XG4C) can be locked using Lock Levers.
  • Conform to MIL standards (MIL-C-83503).
Supplier's Site Datasheet
Headers, Male Pins - OR959-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
OR959-ND
Headers, Male Pins OR959-ND
"Connector Header Through Hole, Right Angle 34, 34 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 34, 34 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-XG4A-3439-A
Electronic Connector 316-XG4A-3439-A
Conn Ejector Header HDR 68 POS 2.54mm Solder RA Thru-Hole Product overview: XG4A-3439-A from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-XG4A-3439-A can be used for catalog matching and distributor lookup.

Conn Ejector Header HDR 68 POS 2.54mm Solder RA Thru-Hole Product overview: XG4A-3439-A from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-XG4A-3439-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Plug, 68 Position, 2.54Mm; Connector Systems Omron Electronic Components - 88M4957 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 68 Position, 2.54Mm; Connector Systems Omron Electronic Components
88M4957
Wire-Board Connector Plug, 68 Position, 2.54Mm; Connector Systems Omron Electronic Components 88M4957
WIRE-BOARD CONNECTOR PLUG, 68 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:4Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:XG4 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 68 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:4Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:XG4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number XG4A-3439-A OR959-ND 316-XG4A-3439-A 88M4957
Product Name XG4 Flat Cable Connectors Headers, Male Pins Electronic Connector Wire-Board Connector Plug, 68 Position, 2.54Mm; Connector Systems Omron Electronic Components
Connector Type Wire to Board Connector Header Connector Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5A-2022-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 2.0 amps
View Details
2 suppliers
DIN 41612 - XC5A-6422-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 2.0 amps
View Details
3 suppliers
FFC, FPC (Flat Flexible) Connector Assemblies - XF3C194541ABYOMZ-ND - DigiKey
Specs
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
View Details
XC5(DIN Twin-contact Connectors)   - XC5E-5021 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers