CONN RCPT 6POS 0.1 TIN PCB Product overview: SSQ-103-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-103-01-T-D can be used for catalog matching and distributor lookup.
Samtec SSQ-103-01-T-D PCB Socket
CONNECTOR, RECEPTACLE, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
CONN SCKT STRP SKT 6 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
CONN RCPT 6POS 0.1 TIN PCB
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SSQ-103-01-T-D | 2081768 | SSQ-103-01-T-D | 11P8166 | 96AC3948 | SSQ-103-01-T-D |
| Product Name | Electronic Connector | PCB Sockets | Pin & Socket Connectors | Connector, Receptacle, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec | Conn Sckt Strp Skt 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Through hole | Solder | |||
| Voltage Rating | 465 to 655 volts | 465 to 655 volts | ||||
| Current Rating | 6.3 amps | |||||
| Geometry | Straight; Straight |