Samtec Inc. Rectangular Connectors - SSQ-102-02-S-D-RA SSQ-102-02-S-D-RA

Description
Manufacturer: Samtec Inc. Win Source Part Number: 897755-SSQ-102-02-S- D-RA Series: SSQ Operating Temperature Range: -55°C ~ 125°C Features: 4 Position Receptacle Connector 0.100" (2.54mm) Through Hole, Right Angle Gold Package: Bulk Mounting: Through Hole, Right Angle Part Status: Discontinued at Digi-Key Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 897755-SSQ-102-02-S- D-RA Series: SSQ Operating Temperature Range: -55°C ~ 125°C Features: 4 Position Receptacle Connector 0.100" (2.54mm) Through Hole, Right Angle Gold Package: Bulk Mounting: Through Hole, Right Angle Part Status: Discontinued at Digi-Key Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - SSQ-102-02-S-D-RA - 897755-SSQ-102-02-S-D-RA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SSQ-102-02-S-D-RA
897755-SSQ-102-02-S-D-RA
Rectangular Connectors - SSQ-102-02-S-D-RA 897755-SSQ-102-02-S-D-RA
Manufacturer: Samtec Inc. Win Source Part Number: 897755-SSQ-102-02-S- D-RA Series: SSQ Operating Temperature Range: -55°C ~ 125°C Features: 4 Position Receptacle Connector 0.100" (2.54mm) Through Hole, Right Angle Gold Package: Bulk Mounting: Through Hole, Right Angle Part Status: Discontinued at Digi-Key Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 897755-SSQ-102-02-S-D-RA
Series: SSQ
Operating Temperature Range: -55°C ~ 125°C
Features: 4 Position Receptacle Connector 0.100" (2.54mm) Through Hole, Right Angle Gold
Package: Bulk
Mounting: Through Hole, Right Angle
Part Status: Discontinued at Digi-Key
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
315-SSQ-102-02-S-D-RA
Electronic Connector 315-SSQ-102-02-S-D-RA
CONN RCPT .100" 4PS DL R/A GOLD Product overview: SSQ-102-02-S-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-102-02-S-D-R A can be used for catalog matching and distributor lookup.

CONN RCPT .100" 4PS DL R/A GOLD Product overview: SSQ-102-02-S-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-102-02-S-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Receptacle, 4 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P8144 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
11P8144
Connector, Receptacle, 4 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 11P8144
CONNECTOR, RECEPTACLE, 4 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 897755-SSQ-102-02-S-D-RA 315-SSQ-102-02-S-D-RA 11P8144
Product Name Rectangular Connectors - SSQ-102-02-S-D-RA Electronic Connector Connector, Receptacle, 4 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers