Samtec Inc. PCB Sockets SSQ-102-01-T-D

Description
Samtec SSQ-102-01-T-D PCB Socket
Request a Quote Datasheet
Description
Samtec SSQ-102-01-T-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2081759 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081759
PCB Sockets 2081759
Samtec SSQ-102-01-T-D PCB Socket

Samtec SSQ-102-01-T-D PCB Socket

Supplier's Site
Pin & Socket Connectors - SSQ-102-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-102-01-T-D
Pin & Socket Connectors SSQ-102-01-T-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Connector, Receptacle, 4 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P8138 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
11P8138
Connector, Receptacle, 4 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 11P8138
CONNECTOR, RECEPTACLE, 4 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081759 SSQ-102-01-T-D 11P8138
Product Name PCB Sockets Pin & Socket Connectors Connector, Receptacle, 4 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1731084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details