Samtec Inc. PCB Sockets SSQ-101-03-T-S

Description
Samtec SSQ-101-03-T-S PCB Socket
Request a Quote Datasheet
Description
Samtec SSQ-101-03-T-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2081755 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081755
PCB Sockets 2081755
Samtec SSQ-101-03-T-S PCB Socket

Samtec SSQ-101-03-T-S PCB Socket

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-101-03-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-101-03-T-S
CONN RCPT 1POS TIN PCB

CONN RCPT 1POS TIN PCB

Supplier's Site
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec - 11P8132 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec
11P8132
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec 11P8132
CONNECTOR, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081755 SSQ-101-03-T-S 11P8132
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec
Geometry Straight; Straight
Termination Through hole Solder
Mounting Through hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NASD - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Sockets - 1731142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details