Win Source Part Number: 1289141-SSQ-101-02-T
Category: Connectors, Interconnects>Rectan
Series: SSQ
Number of Positions: 2
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 465VAC, 655VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.100" (2.54mm)
Insulation Height: 0.195" (4.95mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1224-01
Base Product Number: SSQ-101
Tiger Buy Socket Strip with Square Tails
| Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1289141-SSQ-101-02-T-D-RA | SSQ-101-02-T-D-RA |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board to Board & Mezzanine Connectors |
| Product Type | IC Headers | IC Socket |
| Socket Type | Receptacle | |
| Mounting | Through-Hole; Through Hole, Right Angle |