The Connector, Receptacle, 60 Contacts, 2 Rows, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, with plating options available in gold or tin over nickel. It supports a current rating of 5.2 A per pin and a voltage rating of 405 VAC / 572 VDC. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The connector is suitable for high mating cycles and is lead-free solderable, making it a robust choice for various electronic applications.
CONNECTOR, RECEPTACLE, 60 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
CONN RCPT 60POS 0.1 GOLD SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 81P7323 | SSM-130-S-DV-P |
| Product Name | Connector, Receptacle, 60 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount |
| Termination | Solder |