Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-129-L-DH

Description
CONN RCPT 58POS 0.1 GOLD SMD R/A
Datasheet
Description
CONN RCPT 58POS 0.1 GOLD SMD R/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-129-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-129-L-DH
CONN RCPT 58POS 0.1 GOLD SMD R/A

CONN RCPT 58POS 0.1 GOLD SMD R/A

Supplier's Site
Socket, 2.54Mm, Smt, R/a, 2X29Way; Connector Systems Samtec - 85T6415 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, R/a, 2X29Way; Connector Systems Samtec
85T6415
Socket, 2.54Mm, Smt, R/a, 2X29Way; Connector Systems Samtec 85T6415
SOCKET, 2.54MM, SMT, R/A, 2X29WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, R/A, 2X29WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-129-L-DH 85T6415
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Smt, R/a, 2X29Way; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount, Right Angle Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11114-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1730902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details