Samtec Inc. Power Connectors SSM-118-S-DH

Description
Surface Mount PCB Socket Strips, 0.100
Request a Quote
Description
Surface Mount PCB Socket Strips, 0.100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - SSM-118-S-DH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
SSM-118-S-DH
Power Connectors SSM-118-S-DH
Surface Mount PCB Socket Strips, 0.100

Surface Mount PCB Socket Strips, 0.100

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1291771-SSM-118-S-DH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1291771-SSM-118-S-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1291771-SSM-118-S-DH
Win Source Part Number: 1291771-SSM-118-S-DH Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSM Number of Positions: 36 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 405VAC, 572VDC Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Surface Mount, Right Angle Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.225" (5.72mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSM-118

Win Source Part Number: 1291771-SSM-118-S-DH
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSM
Number of Positions: 36
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 405VAC, 572VDC
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.225" (5.72mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.2A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SSM-118

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number SSM-118-S-DH 1291771-SSM-118-S-DH
Product Name Power Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Socket IC Headers
Socket Type Receptacle
Mounting SMT; Surface Mount, Right Angle
Voltage Rating 405 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
717 Series QFN/LGA Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Board-Board Conn, Header, 42Way, 2Row; Connector Type Amphenol Communications Solutions - 75K2736 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Current Rating 2 amps
View Details