Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-115-LM-DV

Description
CONN RCPT 30POS 0.1 GOLD SMD
Datasheet
Description
CONN RCPT 30POS 0.1 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-115-LM-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-115-LM-DV
CONN RCPT 30POS 0.1 GOLD SMD

CONN RCPT 30POS 0.1 GOLD SMD

Supplier's Site
Connector, Receptacle, 30 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P5818 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 30 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P5818
Connector, Receptacle, 30 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P5818
CONNECTOR, RECEPTACLE, 30 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 30 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-115-LM-DV 81P5818
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 30 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Male BNC to Female BNC Adapter, 3 dB Attenuation - AT-3 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details