The Connector, Receptacle, part number 81P5788, features 30 contacts arranged in 2 rows with a 2.54 mm pitch, designed for surface mount applications. It is part of the SSM series and is RoHS compliant. The connector is constructed from black liquid crystal polymer with contacts made of phosphor bronze, available with gold or tin plating options. It supports a current rating of 5.2 A per pin and a voltage rating of 405 VAC / 572 VDC. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The connector is suitable for high mating cycles and is designed for lead-free soldering. It is compatible with various mating connectors in the Samtec product line.
CONN RCPT 30POS 0.1 GOLD SMD
CONNECTOR, RECEPTACLE, 30 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SSM-115-L-DV-LC-P | 81P5788 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 30 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |
| Termination | Solder | |
| Mounting | Surface Mount | Surface Mount |