Screw Mount Eliminated to Save Space.
Adjustable Stacking Space of 12 to 20
mm Adds Greater Flexibility.
Win Source Part Number: 1351254-XH3B-8041-4A
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: XH3
Number of Positions: 80
Pitch: 0.050" (1.27mm)
Features: Board Lock
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Bulk
Mated Stacking Heights: 16mm, 18mm, 20mm
Height Above Board: 0.524" (13.31mm)
Standard Package: 40
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Omron Electronics Inc-EMC Div
Base Product Number: XH3B
CONN SOCKET 80POS VERT GOLD
| Aratas America LLC | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XH3B-8041-4A | 1351254-XH3B-8041-4A | 89C8727 | XH3B-8041-4A |
| Product Name | XH3 Half-pitch Board-to-Board Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector Omron Electronic Components | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |
| Gender | Male / Plug; Female / Jack | |||
| Geometry | Straight | |||
| Termination | Straight DIP |