Samtec Inc. PCB Sockets SSM-113-L-DV-K-TR

Description
Samtec SSM-113-L-DV-K-TR PCB Socket
Request a Quote Datasheet
Description
Samtec SSM-113-L-DV-K-TR PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 644393 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
644393
PCB Sockets 644393
Samtec SSM-113-L-DV-K-TR PCB Socket

Samtec SSM-113-L-DV-K-TR PCB Socket

Supplier's Site
Pin & Socket Connectors - SSM-113-L-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-113-L-DV-K-TR
Pin & Socket Connectors SSM-113-L-DV-K-TR
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Connector, Receptacle, 26 Position, 2Row, 2.54Mm; Connector Systems Samtec - 81P5452 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 26 Position, 2Row, 2.54Mm; Connector Systems Samtec
81P5452
Connector, Receptacle, 26 Position, 2Row, 2.54Mm; Connector Systems Samtec 81P5452
CONNECTOR, RECEPTACLE, 26 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 26 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 644393 SSM-113-L-DV-K-TR 81P5452
Product Name PCB Sockets Pin & Socket Connectors Connector, Receptacle, 26 Position, 2Row, 2.54Mm; Connector Systems Samtec
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1460R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1730854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details