Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-110-L-DV-LC-P-TR

Description
Win Source Part Number: 1291891-SSM-110-L-DV -LC-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSM Number of Positions: 20 Features: Board Lock, Pick and Place Connector Type: Receptacle, Pass Through Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Phosphor Bronze Voltage Rating: 405VAC, 572VDC Standard Package: 300 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SSM-110-L-DV-LC-P-TR ,612-SSM-110-L-DV-LC -P-TR,612-SSM-110-L- DV-LC-P-TRCT Base Product Number: SSM-110
Request a Quote Datasheet
Description
Win Source Part Number: 1291891-SSM-110-L-DV -LC-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSM Number of Positions: 20 Features: Board Lock, Pick and Place Connector Type: Receptacle, Pass Through Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Phosphor Bronze Voltage Rating: 405VAC, 572VDC Standard Package: 300 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SSM-110-L-DV-LC-P-TR ,612-SSM-110-L-DV-LC -P-TR,612-SSM-110-L- DV-LC-P-TRCT Base Product Number: SSM-110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1291891-SSM-110-L-DV-LC-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1291891-SSM-110-L-DV-LC-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1291891-SSM-110-L-DV-LC-P-TR
Win Source Part Number: 1291891-SSM-110-L-DV -LC-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSM Number of Positions: 20 Features: Board Lock, Pick and Place Connector Type: Receptacle, Pass Through Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Phosphor Bronze Voltage Rating: 405VAC, 572VDC Standard Package: 300 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SSM-110-L-DV-LC-P-TR ,612-SSM-110-L-DV-LC -P-TR,612-SSM-110-L- DV-LC-P-TRCT Base Product Number: SSM-110

Win Source Part Number: 1291891-SSM-110-L-DV-LC-P-TR
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSM
Number of Positions: 20
Features: Board Lock, Pick and Place
Connector Type: Receptacle, Pass Through
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Material: Phosphor Bronze
Voltage Rating: 405VAC, 572VDC
Standard Package: 300
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.290" (7.37mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.2A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SSM-110-L-DV-LC-P-TR,612-SSM-110-L-DV-LC-P-TR,612-SSM-110-L-DV-LC-P-TRCT
Base Product Number: SSM-110

Buy Now Datasheet
Headers, Receptacles, Female Sockets - SSM-110-L-DV-LC-P-TR - ODG (Origin Data Global)
Shenzhen, China
Headers, Receptacles, Female Sockets
SSM-110-L-DV-LC-P-TR
Headers, Receptacles, Female Sockets SSM-110-L-DV-LC-P-TR
CONN RCPT 20POS 0.1 GOLD SMD

CONN RCPT 20POS 0.1 GOLD SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1291891-SSM-110-L-DV-LC-P-TR SSM-110-L-DV-LC-P-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets
Product Type IC Headers PCB Receptacles; Receptacle, Pass Through
Mounting SMT; SMD (SMT) SMT; Solder; Surface Mount
Voltage Rating 405 volts 405 to 572 volts
Current Rating 5.2 amps 5.2 amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8943 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Headers & Wire Housings - 102161-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details