CONN RCPT 16POS 0.1 GOLD SMD Product overview: SSM-108-S-DV-BE from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-108-S-DV-BE can be used for catalog matching and distributor lookup.
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Manufacturer: Samtec Inc.
Win Source Part Number: 935062-SSM-108-S-DV-
Series: SSM
Operating Temperature Range: -55°C ~ 125°C
Features: 16 Position Receptacle, Bottom Entry Connector 0.100" (2.54mm) Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: SSM-108
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040
Surface Mount PCB Socket Strips, 0.100" pitch
CONN RCPT 16POS 0.1 GOLD SMD
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SSM-108-S-DV-BE | SSM-108-S-DV-BE | 935062-SSM-108-S-DV-BE | 81P4517 | SSM-108-S-DV-BE |
| Product Name | SMD Electronic Connector | Pin & Socket Connectors | Rectangular Connectors - SSM-108-S-DV-BE | Surface Mount Pcb Socket Strips, 0.100" Pitch Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | |||
| Voltage Rating | 405 to 572 volts | 405 to 572 volts | |||
| Current Rating | 5.2 amps | 5.2 amps |