Win Source Part Number: 1291853-SSM-107-L-DV
Category: Connectors, Interconnects>Rectan
Series: SSM
Number of Positions: 14
Features: Board Lock
Connector Type: Receptacle, Bottom Entry
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 405VAC, 572VDC
Standard Package: 32
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.290" (7.37mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.2A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM12895,SSM-107-L-D
Base Product Number: SSM-107
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1291853-SSM-107-L-DV-BE-LC |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Product Type | IC Headers |
| Mounting | SMT; SMD (SMT) |
| Voltage Rating | 405 volts |
| Current Rating | 5.2 amps |