.100 2.54 mm Tiger Claw Surf Mnt Skt Str
CONN RCPT 12POS 0.1 GOLD SMD
Surface Mount PCB Socket Strips, 0.100" pitch RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSM-106-S-DV | 1981521 | SSM-106-S-DV | 11P7877 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Surface Mount Pcb Socket Strips, 0.100" Pitch Rohs Compliant Samtec |
| Termination | Smt | Solder | ||
| Mounting | Surface mount | Surface Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 12 # |