Samtec Inc. Rectangular Connectors - SSM-105-S-DV-P-TR SSM-105-S-DV-P-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 935060-SSM-105-S-DV- P-TR Series: SSM Operating Temperature Range: -55°C ~ 125°C Features: 10 Position Receptacle, Pass Through Connector 0.100" (2.54mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: SSM-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM14596TR, SSM-105-S-DV-P-TR-ND , SAM14596DKR, SAM14596CT
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 935060-SSM-105-S-DV- P-TR Series: SSM Operating Temperature Range: -55°C ~ 125°C Features: 10 Position Receptacle, Pass Through Connector 0.100" (2.54mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: SSM-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM14596TR, SSM-105-S-DV-P-TR-ND , SAM14596DKR, SAM14596CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - SSM-105-S-DV-P-TR - 935060-SSM-105-S-DV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SSM-105-S-DV-P-TR
935060-SSM-105-S-DV-P-TR
Rectangular Connectors - SSM-105-S-DV-P-TR 935060-SSM-105-S-DV-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 935060-SSM-105-S-DV- P-TR Series: SSM Operating Temperature Range: -55°C ~ 125°C Features: 10 Position Receptacle, Pass Through Connector 0.100" (2.54mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: SSM-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM14596TR, SSM-105-S-DV-P-TR-ND , SAM14596DKR, SAM14596CT

Manufacturer: Samtec Inc.
Win Source Part Number: 935060-SSM-105-S-DV-P-TR
Series: SSM
Operating Temperature Range: -55°C ~ 125°C
Features: 10 Position Receptacle, Pass Through Connector 0.100" (2.54mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: SSM-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM14596TR, SSM-105-S-DV-P-TR-ND, SAM14596DKR, SAM14596CT

Buy Now
Pin & Socket Connectors - SSM-105-S-DV-P-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-105-S-DV-P-TR
Pin & Socket Connectors SSM-105-S-DV-P-TR
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-SSM-105-S-DV-P-TR
SMD Electronic Connector 315-SSM-105-S-DV-P-TR
CONN RCPT 10POS 0.1 GOLD SMD Product overview: SSM-105-S-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-105-S-DV-P-T R can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.1 GOLD SMD Product overview: SSM-105-S-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-105-S-DV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSM-105-S-DV-P-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-105-S-DV-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-105-S-DV-P-TR
CONN RCPT 10POS 0.1 GOLD SMD

CONN RCPT 10POS 0.1 GOLD SMD

Supplier's Site
Surface Mount Pcb Socket Strips, 0.100
Chicago, IL, United States
Surface Mount Pcb Socket Strips, 0.100" Pitch Rohs Compliant Samtec
81P3745
Surface Mount Pcb Socket Strips, 0.100" Pitch Rohs Compliant Samtec 81P3745
Surface Mount PCB Socket Strips, 0.100" pitch RoHS Compliant: Yes

Surface Mount PCB Socket Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 10Pos, 2Row, 2.54Mm Rohs Compliant Samtec - 68AJ2179 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2.54Mm Rohs Compliant Samtec
68AJ2179
Connector, Rcpt, 10Pos, 2Row, 2.54Mm Rohs Compliant Samtec 68AJ2179
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 935060-SSM-105-S-DV-P-TR SSM-105-S-DV-P-TR 315-SSM-105-S-DV-P-TR SSM-105-S-DV-P-TR 81P3745
Product Name Rectangular Connectors - SSM-105-S-DV-P-TR Pin & Socket Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Surface Mount Pcb Socket Strips, 0.100" Pitch Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-1631-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers