.100 2.54 mm Tiger Claw Surf Mnt Skt Str
CONN RCPT 10POS 0.1 GOLD SMD R/A Product overview: SSM-105-L-DH-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-105-L-DH-TR can be used for catalog matching and distributor lookup.
Samtec SSM-105-L-DH-TR PCB Socket
Samtec SSM-105-L-DH-TR PCB Socket
CONN RCPT 10POS 0.1 GOLD SMD R/A
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSM-105-L-DH-TR | 315-SSM-105-L-DH-TR | 2271791 | SSM-105-L-DH-TR | 81P3534 |
| Product Name | Pin & Socket Connectors | SMD Electronic Connector | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec |
| Termination | Solder | Solder | Solder | ||
| Voltage Rating | 405 to 572 volts | 405 to 572 volts | |||
| Current Rating | 5.2 amps | 5.2 amps |