Tiger Buy Socket Strip with PCB Tails, 0
CONN RCPT 10POS 0.1 GOLD SMD
| Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | SSM-105-F-DV-009-TR | SSM-105-F-DV-009-TR |
| Product Name | IC & Component Sockets | Headers, Receptacles, Female Sockets |
| Product Type | IC Socket | PCB Receptacles; Receptacle, Pass Through |
| Mounting | SMT; Solder; Surface Mount | |
| Voltage Rating | 405 to 572 volts |