Samtec Inc. Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec SSM-104-L-SH.

Description
BOARD-BOARD CONNECTOR SOCKET, 4WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:ReceptacleRoH S Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR SOCKET, 4WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:ReceptacleRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec - 30AC0792 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec
30AC0792
Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec 30AC0792
BOARD-BOARD CONNECTOR SOCKET, 4WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:ReceptacleRoH S Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 4WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC0792
Product Name Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data