Samtec Inc. SMD Electronic Connector SSM-103-F-DV-K-TR

Description
CONN RCPT 6POS 0.1 GOLD SMD Product overview: SSM-103-F-DV-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-103-F-DV-K-T R can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN RCPT 6POS 0.1 GOLD SMD Product overview: SSM-103-F-DV-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-103-F-DV-K-T R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SSM-103-F-DV-K-TR
SMD Electronic Connector 315-SSM-103-F-DV-K-TR
CONN RCPT 6POS 0.1 GOLD SMD Product overview: SSM-103-F-DV-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-103-F-DV-K-T R can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.1 GOLD SMD Product overview: SSM-103-F-DV-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-103-F-DV-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SSM-103-F-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-103-F-DV-K-TR
Pin & Socket Connectors SSM-103-F-DV-K-TR
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Rectangular Connectors - SSM-103-F-DV-K-TR - 935058-SSM-103-F-DV-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SSM-103-F-DV-K-TR
935058-SSM-103-F-DV-K-TR
Rectangular Connectors - SSM-103-F-DV-K-TR 935058-SSM-103-F-DV-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 935058-SSM-103-F-DV- K-TR Series: SSM Operating Temperature Range: -55°C ~ 125°C Features: 6 Position Receptacle, Pass Through Connector 0.100" (2.54mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: SSM-103 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 475 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 935058-SSM-103-F-DV-K-TR
Series: SSM
Operating Temperature Range: -55°C ~ 125°C
Features: 6 Position Receptacle, Pass Through Connector 0.100" (2.54mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: SSM-103
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 475
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSM-103-F-DV-K-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-103-F-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-103-F-DV-K-TR
CONN RCPT 6POS 0.1 GOLD SMD

CONN RCPT 6POS 0.1 GOLD SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SSM-103-F-DV-K-TR SSM-103-F-DV-K-TR 935058-SSM-103-F-DV-K-TR SSM-103-F-DV-K-TR
Product Name SMD Electronic Connector Pin & Socket Connectors Rectangular Connectors - SSM-103-F-DV-K-TR Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 405 to 572 volts 405 to 572 volts
Current Rating 5.2 amps 5.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 147155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details