.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Samtec SSM-102-S-DV-K-TR PCB Socket
Samtec SSM-102-S-DV-K-TR PCB Socket
CONN RCPT 4POS 0.1 GOLD SMD
CONNECTOR, RCPT, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 4POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSM-102-S-DV-K-TR | 2081710 | SSM-102-S-DV-K-TR | 54AJ5411 | 69AJ1030 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 4Pos, 2Row, 2.54Mm; Connector Systems Samtec | Connector, Rcpt, 4Pos, 2Row, 2.54Mm Rohs Compliant Samtec |
| Termination | Solder | Solder | |||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | ||||
| Number of Contacts | 4 # |