Samtec Inc. Pin & Socket Connectors SSM-102-L-DV

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-102-L-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-102-L-DV
Pin & Socket Connectors SSM-102-L-DV
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
PCB Sockets - 7655351 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655351
PCB Sockets 7655351
Samtec SSM-102-L-DV PCB Socket

Samtec SSM-102-L-DV PCB Socket

Supplier's Site
PCB Sockets - 7655351P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655351P
PCB Sockets 7655351P
Samtec SSM-102-L-DV PCB Socket

Samtec SSM-102-L-DV PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSM-102-L-DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-102-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-102-L-DV
CONN RCPT 4POS 0.1 GOLD SMD

CONN RCPT 4POS 0.1 GOLD SMD

Supplier's Site
Board-Board Connector Socket, 4Way, 2Row; Connector Systems Samtec - 11P7841 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 4Way, 2Row; Connector Systems Samtec
11P7841
Board-Board Connector Socket, 4Way, 2Row; Connector Systems Samtec 11P7841
BOARD-BOARD CONNECTOR SOCKET, 4WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 4WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Board-To-Board Connector, Vertical, Ssm Series, Surface Mount, Receptacle, 4, 2.54 Mm Rohs Compliant Samtec - 15P2783 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Ssm Series, Surface Mount, Receptacle, 4, 2.54 Mm Rohs Compliant Samtec
15P2783
Board-To-Board Connector, Vertical, Ssm Series, Surface Mount, Receptacle, 4, 2.54 Mm Rohs Compliant Samtec 15P2783
Board-To-Board Connector, Vertical, SSM Series, Surface Mount, Receptacle, 4, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, SSM Series, Surface Mount, Receptacle, 4, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM-102-L-DV 7655351 7655351P SSM-102-L-DV 11P7841 15P2783
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Socket, 4Way, 2Row; Connector Systems Samtec Board-To-Board Connector, Vertical, Ssm Series, Surface Mount, Receptacle, 4, 2.54 Mm Rohs Compliant Samtec
Category Board to Board Connector
Termination Solder Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Voltage Rating 475 volts 405 to 572 volts
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-MYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Screw Connectors - 36-1283-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details