Samtec Inc. Headers & Wire Housings SSA-126-S-T

Description
.100 Low Cost Socket Strip
Request a Quote
Description
.100 Low Cost Socket Strip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1292091-SSA-126-S-T is a rectangular connector designed as a receptacle with a breakaway feature. It has 26 positions and is suitable for board-to-board applications. The connector is constructed from black polyethylene terephthalate (PET) polyester, providing a UL94 V-0 flammability rating. It features female socket contacts made of phosphor bronze with a tin plating finish, ensuring reliable electrical connections. This connector operates within a temperature range of -55 °C to +105 °C and has a dielectric withstand voltage of 1000 VRMS. The insertion depth for the contacts ranges from 0.050" to 0.130". It is RoHS compliant and lead-free solderable, specifically designed for wave soldering. The connector's mounting type is through-hole, and it is packaged in bulk for convenience. This product is suitable for applications requiring high reliability and effective electrical performance.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1292091-SSA-126-S-T is a rectangular connector designed as a receptacle with a breakaway feature. It has 26 positions and is suitable for board-to-board applications. The connector is constructed from black polyethylene terephthalate (PET) polyester, providing a UL94 V-0 flammability rating. It features female socket contacts made of phosphor bronze with a tin plating finish, ensuring reliable electrical connections. This connector operates within a temperature range of -55 °C to +105 °C and has a dielectric withstand voltage of 1000 VRMS. The insertion depth for the contacts ranges from 0.050" to 0.130". It is RoHS compliant and lead-free solderable, specifically designed for wave soldering. The connector's mounting type is through-hole, and it is packaged in bulk for convenience. This product is suitable for applications requiring high reliability and effective electrical performance.

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - SSA-126-S-T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
SSA-126-S-T
Headers & Wire Housings SSA-126-S-T
.100 Low Cost Socket Strip

.100 Low Cost Socket Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1292091-SSA-126-S-T - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1292091-SSA-126-S-T
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1292091-SSA-126-S-T
Win Source Part Number: 1292091-SSA-126-S-T Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSA Number of Positions: 26 Connector Type: Receptacle, Breakaway Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyethylene Terephthalate (PET), Polyester Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.151" (3.84mm) Insulation Height: 0.230" (5.85mm) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1122-26 Base Product Number: SSA-126

Win Source Part Number: 1292091-SSA-126-S-T
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSA
Number of Positions: 26
Connector Type: Receptacle, Breakaway
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 1000V
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polyethylene Terephthalate (PET), Polyester
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.151" (3.84mm)
Insulation Height: 0.230" (5.85mm)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1122-26
Base Product Number: SSA-126

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number SSA-126-S-T 1292091-SSA-126-S-T
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Socket; IC Headers IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
DIL Sockets - 1730978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details