Samtec Inc. PCB Sockets SSA-101-S-T

Description
.100"Skt Strip 1P wire wrap lead
Request a Quote
Description
.100"Skt Strip 1P wire wrap lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2081683 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081683
PCB Sockets 2081683
.100"Skt Strip 1P wire wrap lead

.100"Skt Strip 1P wire wrap lead

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SSA-101-S-T
Electronic Connector 315-SSA-101-S-T
CONN RCPT 1POS TIN PCB Product overview: SSA-101-S-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSA-101-S-T can be used for catalog matching and distributor lookup.

CONN RCPT 1POS TIN PCB Product overview: SSA-101-S-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSA-101-S-T can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SSA-101-S-T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSA-101-S-T
Pin & Socket Connectors SSA-101-S-T
.100 Low Cost Skt Strip

.100 Low Cost Skt Strip

Buy Now
Connector, Rcpt, 1Pos, 1Row, 2.54Mm; Connector Systems Samtec - 11P7656 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 1Pos, 1Row, 2.54Mm; Connector Systems Samtec
11P7656
Connector, Rcpt, 1Pos, 1Row, 2.54Mm; Connector Systems Samtec 11P7656
CONNECTOR, RCPT, 1POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Straight; Product Range:SSA Series RoHS Compliant: No

CONNECTOR, RCPT, 1POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Straight; Product Range:SSA Series RoHS Compliant: No

Supplier's Site
Connector Rohs Compliant Samtec - 74AJ2897 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Samtec
74AJ2897
Connector Rohs Compliant Samtec 74AJ2897
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSA-101-S-T
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSA-101-S-T
CONN RCPT 1POS TIN PCB

CONN RCPT 1POS TIN PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081683 315-SSA-101-S-T SSA-101-S-T 11P7656 74AJ2897 SSA-101-S-T
Product Name PCB Sockets Electronic Connector Pin & Socket Connectors Connector, Rcpt, 1Pos, 1Row, 2.54Mm; Connector Systems Samtec Connector Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Through hole Solder Solder
Mounting Through hole Through Hole Straight Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Tap-A-Dip, 16 Pin - 300-16 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details