Samtec Inc. Pin & Socket Connectors SS-132-T-2

Description
.100 Single Row Screw Mach Skt Strip
Request a Quote
Description
.100 Single Row Screw Mach Skt Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SS-132-T-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SS-132-T-2
Pin & Socket Connectors SS-132-T-2
.100 Single Row Screw Mach Skt Strip

.100 Single Row Screw Mach Skt Strip

Buy Now
PCB Sockets - 1803491 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803491
PCB Sockets 1803491
.100" Single Row Screw Machine Socket St

.100" Single Row Screw Machine Socket St

Supplier's Site
PCB Sockets - 1803920 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803920
PCB Sockets 1803920
.100" Single Row Screw Machine Socket St

.100" Single Row Screw Machine Socket St

Supplier's Site
Conn, Rcpt, 32Pos, 1Row, 2.54Mm Rohs Compliant Samtec - 49AJ4091 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 32Pos, 1Row, 2.54Mm Rohs Compliant Samtec
49AJ4091
Conn, Rcpt, 32Pos, 1Row, 2.54Mm Rohs Compliant Samtec 49AJ4091
CONN, RCPT, 32POS, 1ROW, 2.54MM ROHS COMPLIANT: YES

CONN, RCPT, 32POS, 1ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site
Connector, Receptacle, 32 Position, 1Row, 2.54Mm; Connector Systems Samtec - 11P7651 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 32 Position, 1Row, 2.54Mm; Connector Systems Samtec
11P7651
Connector, Receptacle, 32 Position, 1Row, 2.54Mm; Connector Systems Samtec 11P7651
CONNECTOR, RECEPTACLE, 32 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 32 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SS-132-T-2 1803491 49AJ4091 11P7651
Product Name Pin & Socket Connectors PCB Sockets Conn, Rcpt, 32Pos, 1Row, 2.54Mm Rohs Compliant Samtec Connector, Receptacle, 32 Position, 1Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data