Samtec Inc. PCB Sockets SS-132-T-2-N

Description
Receptacle 2.54mm low profile 32way
Request a Quote Datasheet
Description
Receptacle 2.54mm low profile 32way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7679751 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679751
PCB Sockets 7679751
Receptacle 2.54mm low profile 32way

Receptacle 2.54mm low profile 32way

Supplier's Site
PCB Sockets - 7679751P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679751P
PCB Sockets 7679751P
Receptacle 2.54mm low profile 32way

Receptacle 2.54mm low profile 32way

Supplier's Site
Pin & Socket Connectors - SS-132-T-2-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SS-132-T-2-N
Pin & Socket Connectors SS-132-T-2-N
.100 Single Row Screw Mach Skt Strip

.100 Single Row Screw Mach Skt Strip

Buy Now
Receptacle, 2.54Mm, Thru Hole, 32Way; Pitch Spacing Samtec - 15P2764 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Thru Hole, 32Way; Pitch Spacing Samtec
15P2764
Receptacle, 2.54Mm, Thru Hole, 32Way; Pitch Spacing Samtec 15P2764
RECEPTACLE, 2.54MM, THRU HOLE, 32WAY; Pitch Spacing:2.54mm; No. of Contacts:32Contacts; Gender:Receptacle; Product Range:SS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

RECEPTACLE, 2.54MM, THRU HOLE, 32WAY; Pitch Spacing:2.54mm; No. of Contacts:32Contacts; Gender:Receptacle; Product Range:SS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7679751 7679751P SS-132-T-2-N 15P2764
Product Name PCB Sockets PCB Sockets Pin & Socket Connectors Receptacle, 2.54Mm, Thru Hole, 32Way; Pitch Spacing Samtec
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10301202AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Headers, Male Pins - A114685-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Category Coaxial Connector; RF and Microwave Connector
Connector Type Micro Coaxial
View Details
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details