The Win Source Electronics part number 1292156-SS-128-G-2 is a rectangular connector designed as a female socket receptacle with 28 positions in a single row. It features a mating pitch of 0.100 inches (2.54 mm) and is suitable for through-hole mounting. The connector is constructed with a beryllium copper contact material and has a gold contact finish with a thickness of 30 µin (0.76 µm) for mating and 10 µin (0.25 µm) for post. The insulation material is glass-filled polybutylene terephthalate (PBT), and the insulation color is black. This connector operates within a temperature range of -55 °C to +125 °C and is RoHS compliant. It is packaged in tubes and has a moisture sensitivity level (MSL) of 1, indicating it is suitable for unlimited exposure to moisture. The connector is designed for board-to-board applications and utilizes a push-pull fastening type.
Win Source Part Number: 1292156-SS-128-G-2
Category: Connectors, Interconnects>Rectan
Series: SS
Number of Positions: 28
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Beryllium Copper
Standard Package: 1
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 10.0µin (0.25µm)
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1115-28
Base Product Number: SS-128
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1292156-SS-128-G-2 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Product Type | IC Headers |
| Socket Type | Receptacle |
| Mounting | Through-Hole; Through Hole |