The Win Source Electronics part number 1292198-SS-118-G-2 is a single-row female socket receptacle connector designed for board-to-board applications. It features 18 positions with a pitch of 0.100 inches (2.54 mm) and is suitable for through-hole mounting. The connector is constructed from beryllium copper contacts and has a black glass-filled polybutylene terephthalate (PBT) insulation material. It operates effectively within a temperature range of -55 °C to +125 °C. The contact finish includes 30 µin (0.76 µm) of gold plating on the mating surface and 10 µin (0.25 µm) on the post. This product is RoHS compliant and has a moisture sensitivity level (MSL) of 1, indicating it is suitable for unlimited exposure to moisture. The connector is packaged in bulk and is recognized under ECCN EAR99.
Win Source Part Number: 1292198-SS-118-G-2
Category: Connectors, Interconnects>Rectan
Series: SS
Number of Positions: 18
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Beryllium Copper
Standard Package: 1
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 10.0µin (0.25µm)
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1115-18
Base Product Number: SS-118
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1292198-SS-118-G-2 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Product Type | IC Headers |
| Socket Type | Receptacle |
| Mounting | Through-Hole; Through Hole |